Manufacturer: KYOCERA AVX
Win Source Part Number: 1329906-TAP476M010CR
Category: Capacitors>Tantalum Capacitors
Packaging: Reel - TR
Type: Conformal Coated
Features: General Purpose
Size / Dimension: 0.256" Dia (6.50mm)
Height - Seated (Max): 0.453" (11.50mm)
Standard Package: 750
Mounting: Through Hole
Capacitance: 47 µF
Tolerance: ±20%
Voltage - Rated: 10 V
Lead Spacing: 0.197" (5.00mm)
ESR (Equivalent Series Resistance): 1.7Ohm
Lifetime @ Temp.: 1000 Hrs @ 85°C
Manufacturer Size Code: G
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: Radial
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.21.0040
RoHS Status: ROHS3 Compliant
Cap Tant Solid 47uF 10V 20% (6.5 X 11.5mm) Radial 5mm 1.7 Ohm 125°C T/R Product overview: TAP476M010CRW from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uF, 10V, 1.7 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47uF, 10V, 1.7 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAP476M010CRW can be used for catalog matching and distributor lookup.
47µF Conformal Coated Tantalum Capacitors 10V Radial 1.7Ohm
CAP TANT 47UF 20% 10V RADIAL
CAP TANT 47UF 20% 10V RADIAL
CAPACITOR TANT, 47UF, 10V, 1.7 OHM, 0.2, RAD; Capacitance:47µF; Capacitance Tolerance:± 20%; Voltage Rating:10V; Capacitor Terminals:Radial Leaded; Lead Spacing:5mm; Operating Temperature Range:-55°C to +125°C; ESR:1.7ohm RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1329906-TAP476M010CRW | 59-TAP476M010CRW | TAP476M010CRW-ND | TAP476M010CRW | TAP476M010CRW | 54J5433 |
| Product Name | Capacitors - Tantalum Capacitors | 47uF 10V 1.7 Ohm Capacitor | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Capacitor Tant, 47Uf, 10V, 1.7 Ohm, 0.2, Rad; Capacitance Kyocera Avx |
| RoHS Compliant | Yes | Yes | Yes | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | |||
| Capacitance Range | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |