Kyocera Corporation Tantalum Capacitors TAP476M006SRW

Description
CAP TANT 47UF 20% 6.3V RADIAL
Request a Quote Datasheet
Description
CAP TANT 47UF 20% 6.3V RADIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TAP476M006SRWCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAP476M006SRWCT-ND
Tantalum Capacitors 478-TAP476M006SRWCT-ND
CAP TANT 47UF 20% 6.3V RADIAL

CAP TANT 47UF 20% 6.3V RADIAL

Buy Now Datasheet
Tantalum Capacitors - 478-TAP476M006SRWTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAP476M006SRWTR-ND
Tantalum Capacitors 478-TAP476M006SRWTR-ND
47µF Conformal Coated Tantalum Capacitors 6.3V Radial 2Ohm

47µF Conformal Coated Tantalum Capacitors 6.3V Radial 2Ohm

Buy Now Datasheet
Tantalum Capacitors - TAP476M006SRW - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP476M006SRW
Tantalum Capacitors TAP476M006SRW
CAP TANT 47UF 20% 6.3V RADIAL

CAP TANT 47UF 20% 6.3V RADIAL

Supplier's Site Datasheet
Capacitor Tant, 47Uf, 6.3V, 2 Ohm, 0.2, Rad; Capacitance Kyocera Avx - 54J5428 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 47Uf, 6.3V, 2 Ohm, 0.2, Rad; Capacitance Kyocera Avx
54J5428
Capacitor Tant, 47Uf, 6.3V, 2 Ohm, 0.2, Rad; Capacitance Kyocera Avx 54J5428
CAPACITOR TANT, 47UF, 6.3V, 2 OHM, 0.2, RAD; Capacitance:47µF; Capacitance Tolerance:± 20%; Voltage Rating:6.3V; Capacitor Terminals:Radial Leaded; Lead Spacing:2.5mm; Operating Temperature Range:-55°C to +125°C; ESR:2ohm RoHS Compliant: Yes

CAPACITOR TANT, 47UF, 6.3V, 2 OHM, 0.2, RAD; Capacitance:47µF; Capacitance Tolerance:± 20%; Voltage Rating:6.3V; Capacitor Terminals:Radial Leaded; Lead Spacing:2.5mm; Operating Temperature Range:-55°C to +125°C; ESR:2ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAP476M006SRW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAP476M006SRW
Capacitors - Tantalum Capacitors TAP476M006SRW
CAP TANT 47UF 20% 6.3V RADIAL

CAP TANT 47UF 20% 6.3V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-TAP476M006SRWCT-ND TAP476M006SRW 54J5428 TAP476M006SRW
Product Name Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 47Uf, 6.3V, 2 Ohm, 0.2, Rad; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
Tantalum Capacitors - 1814556 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Tantalum Capacitor, 10Uf, 35V, Radial 10%; Capacitance Cornell Dubilier - 28M4495 - Newark, An Avnet Company
Specs
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
View Details
2 suppliers