47µF Conformal Coated Tantalum Capacitors 6.3V Radial 2Ohm
Manufacturer: AVX Corporation
Win Source Part Number: 1105430-TAP476M006SC
Packaging: Bulk
Type: Conformal Coated
Features: General Purpose
Voltage Rating: 6.3V
Height - Seated (Max): 0.394" (10.00mm)
Mounting: Through Hole
Capacitance: 47μF
Tolerance: ±20%
Lead Spacing: 0.098" (2.50mm)
Lifetime @ Temp.: 1000 Hrs @ 85°C
Manufacturer Size Code: F
ESR: 2 Ohm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.236" Dia (6.00mm)
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Sufficient
Cap Tant Solid 47uF 6.3V 20%( 6 X 10mm) Radial 2.5mm 2 Ohm 125°C Bulk Product overview: TAP476M006SCS from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uF, 6.3V, 2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47uF, 6.3V, 2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAP476M006SCS can be used for catalog matching and distributor lookup.
Capacitor,47uF,6VDC,
CAP TANT 47UF 20% 6.3V RADIAL
CAP TANT 47UF 20% 6.3V RADIAL
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-8849-ND | 1105430-TAP476M006SCS | 59-TAP476M006SCS | 54J5426 | TAP476M006SCS | TAP476M006SCS |
| Product Name | Tantalum Capacitors | Tantalum Capacitors - TAP476M006SCS | 47uF 6.3V 2 Ohm Capacitor | Capacitor,47Uf,6Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |||
| Applications | General Purpose | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | |||
| Capacitance Range | 47 microF | 47 microF | 47 microF | 47 microF |