Kyocera Corporation Tantalum Capacitors TAP476M006DCS

Description
47µF Conformal Coated Tantalum Capacitors 6.3V Radial 2Ohm
Request a Quote Datasheet
Description
47µF Conformal Coated Tantalum Capacitors 6.3V Radial 2Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAP476M006DCS-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAP476M006DCS-ND
Tantalum Capacitors TAP476M006DCS-ND
47µF Conformal Coated Tantalum Capacitors 6.3V Radial 2Ohm

47µF Conformal Coated Tantalum Capacitors 6.3V Radial 2Ohm

Buy Now Datasheet
Capacitor,47Uf,6Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx - 54J5421 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,47Uf,6Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx
54J5421
Capacitor,47Uf,6Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx 54J5421
Capacitor,47uF,6VDC, 20-% Tol,20+% Tol RoHS Compliant: Yes

Capacitor,47uF,6VDC,20-% Tol,20+% Tol RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TAP476M006DCS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP476M006DCS
Tantalum Capacitors TAP476M006DCS
CAP TANT 47UF 20% 6.3V RADIAL

CAP TANT 47UF 20% 6.3V RADIAL

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAP476M006DCS - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAP476M006DCS
Capacitors - Tantalum Capacitors TAP476M006DCS
CAP TANT 47UF 20% 6.3V RADIAL

CAP TANT 47UF 20% 6.3V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TAP476M006DCS-ND 54J5421 TAP476M006DCS TAP476M006DCS
Product Name Tantalum Capacitors Capacitor,47Uf,6Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Tantalum Capacitors - TDC476K035WSG-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers