CAP TANT 47UF 20% 6.3V RADIAL
47µF Conformal Coated Tantalum Capacitors 6.3V Radial 2Ohm
CAP TANT 47UF 20% 6.3V RADIAL
Capacitor,47uF,6VDC,
CAP TANT 47UF 20% 6.3V RADIAL
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-TAP476M006CRSCT-ND | TAP476M006CRS | 54J5419 | TAP476M006CRS |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitor,47Uf,6Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 47 microF | 47 microF | 47 microF |