AVX Corporation Tantalum Capacitors TAP476K020HSB

Description
47µF Conformal Coated Tantalum Capacitors 20V Radial 1.2Ohm
Request a Quote Datasheet
Description
47µF Conformal Coated Tantalum Capacitors 20V Radial 1.2Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-12593-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-12593-ND
Tantalum Capacitors 478-12593-ND
47µF Conformal Coated Tantalum Capacitors 20V Radial 1.2Ohm

47µF Conformal Coated Tantalum Capacitors 20V Radial 1.2Ohm

Buy Now Datasheet
Tantalum Capacitor, 47Uf, 20V, 1.2 Ohm, 0.1, Radial; Capacitance Kyocera Avx - 54J5407 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 47Uf, 20V, 1.2 Ohm, 0.1, Radial; Capacitance Kyocera Avx
54J5407
Tantalum Capacitor, 47Uf, 20V, 1.2 Ohm, 0.1, Radial; Capacitance Kyocera Avx 54J5407
TANTALUM CAPACITOR, 47UF, 20V, 1.2 OHM, 0.1, RADIAL; Capacitance:47µF; Voltage(DC):20V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:6.35mm; ESR:1.2ohm; Failure Rate:-; Ripple Current:-; Product Length:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 47UF, 20V, 1.2 OHM, 0.1, RADIAL; Capacitance:47µF; Voltage(DC):20V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:6.35mm; ESR:1.2ohm; Failure Rate:-; Ripple Current:-; Product Length:- RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TAP476K020HSB - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP476K020HSB
Tantalum Capacitors TAP476K020HSB
CAP TANT 47UF 10% 20V RADIAL

CAP TANT 47UF 10% 20V RADIAL

Supplier's Site Datasheet
Capacitor, Tantalum;47uF;TAP Series;Radial;Case K;+/-10%;20V;26VDC;1.2 Ohms ESR - 70195917 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Tantalum;47uF;TAP Series;Radial;Case K;+/-10%;20V;26VDC;1.2 Ohms ESR
70195917
Capacitor, Tantalum;47uF;TAP Series;Radial;Case K;+/-10%;20V;26VDC;1.2 Ohms ESR 70195917
TAP is a professional device manufactured with a flame-retardant coating and featuring ultra low leakage current and impedance, very small physical sizes and exceptional temperature stability. It is designed and conditioned to operate to +85°C without derating. The 15 case sizes with wide capacitance and working voltage ranges means the TAP can accommodate almost any requirement. Also available on tape and reel for auto insertion. Features Capacitance Range: 0.1 to 330 μF Voltage Range: 6.3 to 50 VDC Tolerance: 10%

TAP is a professional device manufactured with a flame-retardant coating and featuring ultra low leakage current and impedance, very small physical sizes and exceptional temperature stability. It is designed and conditioned to operate to +85°C without derating. The 15 case sizes with wide capacitance and working voltage ranges means the TAP can accommodate almost any requirement. Also available on tape and reel for auto insertion.
Features

  • Capacitance Range: 0.1 to 330 μF
  • Voltage Range: 6.3 to 50 VDC
  • Tolerance: 10%
Supplier's Site
Capacitors - Tantalum Capacitors - TAP476K020HSB - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAP476K020HSB
Capacitors - Tantalum Capacitors TAP476K020HSB
CAP TANT 47UF 10% 20V RADIAL

CAP TANT 47UF 10% 20V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Allied Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-12593-ND 54J5407 TAP476K020HSB 70195917 TAP476K020HSB
Product Name Tantalum Capacitors Tantalum Capacitor, 47Uf, 20V, 1.2 Ohm, 0.1, Radial; Capacitance Kyocera Avx Tantalum Capacitors Capacitor, Tantalum;47uF;TAP Series;Radial;Case K;+/-10%;20V;26VDC;1.2 Ohms ESR Capacitors - Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitors - 2002-101C563U063CD0D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Ceramic Capacitors - 0603J0104P70DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers