AVX Corporation Tantalum Capacitors TAP476K016CCSY

Description
47µF Conformal Coated Tantalum Capacitors 16V Radial 1.3Ohm @ 100kHz
Request a Quote Datasheet
Description
47µF Conformal Coated Tantalum Capacitors 16V Radial 1.3Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TAP476K016CCSYTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAP476K016CCSYTR-ND
Tantalum Capacitors 478-TAP476K016CCSYTR-ND
47µF Conformal Coated Tantalum Capacitors 16V Radial 1.3Ohm @ 100kHz

47µF Conformal Coated Tantalum Capacitors 16V Radial 1.3Ohm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TAP476K016CCSY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAP476K016CCSY
Capacitors - Tantalum Capacitors TAP476K016CCSY
CAP TANT 47UF 10% 16V RADIAL

CAP TANT 47UF 10% 16V RADIAL

Supplier's Site
Tantalum Capacitors - TAP476K016CCSY - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP476K016CCSY
Tantalum Capacitors TAP476K016CCSY
CAP TANT 47UF 10% 16V RADIAL

CAP TANT 47UF 10% 16V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-TAP476K016CCSYTR-ND TAP476K016CCSY TAP476K016CCSY
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050523000121FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101C113U100BJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details