Kyocera Corporation Tantalum Capacitors - TAP476K016CCS TAP476K016CCS

Description
Manufacturer: AVX Corporation Win Source Part Number: 899044-TAP476K016CCS Series: TAP Operating Temperature Range: -55°C ~ 125°C Features: 47 µF Conformal Coated Tantalum Capacitors 16 V Radial 1.3Ohm Package: Radial Package: Bulk Mounting: Through Hole Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: Not Applicable Estimated Pruduction Lead Time: 20 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0040 Other Part Number: 478-8846, TAP476K016CCS-ND
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 899044-TAP476K016CCS Series: TAP Operating Temperature Range: -55°C ~ 125°C Features: 47 µF Conformal Coated Tantalum Capacitors 16 V Radial 1.3Ohm Package: Radial Package: Bulk Mounting: Through Hole Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: Not Applicable Estimated Pruduction Lead Time: 20 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0040 Other Part Number: 478-8846, TAP476K016CCS-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAP476K016CCS - 899044-TAP476K016CCS - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TAP476K016CCS
899044-TAP476K016CCS
Tantalum Capacitors - TAP476K016CCS 899044-TAP476K016CCS
Manufacturer: AVX Corporation Win Source Part Number: 899044-TAP476K016CCS Series: TAP Operating Temperature Range: -55°C ~ 125°C Features: 47 µF Conformal Coated Tantalum Capacitors 16 V Radial 1.3Ohm Package: Radial Package: Bulk Mounting: Through Hole Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: Not Applicable Estimated Pruduction Lead Time: 20 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0040 Other Part Number: 478-8846, TAP476K016CCS-ND

Manufacturer: AVX Corporation
Win Source Part Number: 899044-TAP476K016CCS
Series: TAP
Operating Temperature Range: -55°C ~ 125°C
Features: 47 µF Conformal Coated Tantalum Capacitors 16 V Radial 1.3Ohm
Package: Radial
Package: Bulk
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 20 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0040
Other Part Number: 478-8846, TAP476K016CCS-ND

Buy Now Datasheet
Singapore, Singapore
47uF 16V 1.3 Ohm Capacitor
59-TAP476K016CCS
47uF 16V 1.3 Ohm Capacitor 59-TAP476K016CCS
Cap Tant Solid 47uF 16V 10% (8 X 13mm) Radial 5mm 1.3 Ohm 125°C Bulk Product overview: TAP476K016CCS from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uF, 16V, 1.3 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47uF, 16V, 1.3 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAP476K016CCS can be used for catalog matching and distributor lookup.

Cap Tant Solid 47uF 16V 10% (8 X 13mm) Radial 5mm 1.3 Ohm 125°C Bulk Product overview: TAP476K016CCS from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uF, 16V, 1.3 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47uF, 16V, 1.3 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAP476K016CCS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 478-8846-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8846-ND
Tantalum Capacitors 478-8846-ND
47µF Conformal Coated Tantalum Capacitors 16V Radial 1.3Ohm

47µF Conformal Coated Tantalum Capacitors 16V Radial 1.3Ohm

Buy Now Datasheet
Cap, Tantalum, 47Uf, 16V, Radial; Capacitance Kyocera Avx - 54J5397 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tantalum, 47Uf, 16V, Radial; Capacitance Kyocera Avx
54J5397
Cap, Tantalum, 47Uf, 16V, Radial; Capacitance Kyocera Avx 54J5397
CAP, TANTALUM, 47UF, 16V, RADIAL; Capacitance:47µF; Voltage(DC):16V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:5mm; ESR:1.3ohm; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

CAP, TANTALUM, 47UF, 16V, RADIAL; Capacitance:47µF; Voltage(DC):16V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:5mm; ESR:1.3ohm; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - TAP476K016CCS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAP476K016CCS
Capacitors - Tantalum Capacitors TAP476K016CCS
CAP TANT 47UF 10% 16V RADIAL

CAP TANT 47UF 10% 16V RADIAL

Supplier's Site
Tantalum Capacitors - TAP476K016CCS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP476K016CCS
Tantalum Capacitors TAP476K016CCS
CAP TANT 47UF 10% 16V RADIAL

CAP TANT 47UF 10% 16V RADIAL

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 899044-TAP476K016CCS 59-TAP476K016CCS 478-8846-ND 54J5397 TAP476K016CCS TAP476K016CCS
Product Name Tantalum Capacitors - TAP476K016CCS 47uF 16V 1.3 Ohm Capacitor Tantalum Capacitors Cap, Tantalum, 47Uf, 16V, Radial; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Mounting Style Through Hole Through Hole Through Hole; Radial
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
RoHS Compliant Yes Yes
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101153U7R5AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-0402N820F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details