Win Source Part Number: 1098002-TAP476K010BR
Category: Capacitors>Tantalum Capacitors
Series: TAP
Type: Conformal Coated
Features: General Purpose
Package: Tape & Reel (TR),Cut Tape (CT)
Height - Seated (Max): 0.394" (10.00mm)
Standard Package: 750
Capacitance: 47 µF
Tolerance: ±10%
Voltage - Rated: 10 V
Lead Spacing: 0.197" (5.00mm)
ESR (Equivalent Series Resistance): 1.7Ohm
Lifetime @ Temp.: 1000 Hrs @ 85°C
Manufacturer Size Code: G
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.256" Dia (6.50mm)
Alternative Parts (Cross-Reference): TAP476M010SCS; T350H476K010AT; T356H476K010AT; T350H476K010AS; TAP476M010SRW; TAP476M010CRW;
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.21.0040
Mfr: KYOCERA AVX
Other Names: TAP476K010BRW-ND,478
47µF Conformal Coated Tantalum Capacitors 10V Radial 1.7Ohm
47µF Conformal Coated Tantalum Capacitors 10V Radial 1.7Ohm
Cap Tant Solid 47uF 10V 10% (6.5 X 14mm) Radial 5mm 1.7 Ohm 125°C T/R Product overview: TAP476K010BRW from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uF, 10V, 1.7 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47uF, 10V, 1.7 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAP476K010BRW can be used for catalog matching and distributor lookup.
CAP TANT 47UF 10% 10V RADIAL
CAP TANT 47UF 10% 10V RADIAL
CAPACITOR TANT, 47UF, 10V, 1.7 OHM, 0.1, RAD, FULL REEL; Capacitance:47µF; Voltage(DC):10V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:5mm; ESR:1.7ohm; Failure Rate:-; Ripple Current:-; Product Length:- RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1098002-TAP476K010BRW | 478-8988-2-ND | 59-TAP476K010BRW | TAP476K010BRW | TAP476K010BRW | 54J5387 |
| Product Name | Capacitors - Tantalum Capacitors | Tantalum Capacitors | 47uF 10V 1.7 Ohm Capacitor | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Capacitor Tant, 47Uf, 10V, 1.7 Ohm, 0.1, Rad, Full Reel; Capacitance Kyocera Avx |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | |||
| Capacitance Range | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | ||
| WVDC | 10 volts | 10 volts | 10 volts | 10 volts |