Kyocera Corporation Tantalum Capacitors TAP475M050SRW

Description
4.7µF Conformal Coated Tantalum Capacitors 50V Radial 2.5Ohm
Request a Quote Datasheet
Description
4.7µF Conformal Coated Tantalum Capacitors 50V Radial 2.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAP475M050SRW-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAP475M050SRW-ND
Tantalum Capacitors TAP475M050SRW-ND
4.7µF Conformal Coated Tantalum Capacitors 50V Radial 2.5Ohm

4.7µF Conformal Coated Tantalum Capacitors 50V Radial 2.5Ohm

Buy Now Datasheet
Tantalum Capacitors - TAP475M050SRW - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP475M050SRW
Tantalum Capacitors TAP475M050SRW
CAP TANT 4.7UF 20% 50V RADIAL

CAP TANT 4.7UF 20% 50V RADIAL

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAP475M050SRW - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAP475M050SRW
Capacitors - Tantalum Capacitors TAP475M050SRW
CAP TANT 4.7UF 20% 50V RADIAL

CAP TANT 4.7UF 20% 50V RADIAL

Supplier's Site
Capacitor Tant, 4.7Uf, 50V, 2.5 Ohm, 0.2, Rad; Capacitance Kyocera Avx - 54J5376 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 4.7Uf, 50V, 2.5 Ohm, 0.2, Rad; Capacitance Kyocera Avx
54J5376
Capacitor Tant, 4.7Uf, 50V, 2.5 Ohm, 0.2, Rad; Capacitance Kyocera Avx 54J5376
CAPACITOR TANT, 4.7UF, 50V, 2.5 OHM, 0.2, RAD; Capacitance:4.7µF; Capacitance Tolerance:± 20%; Voltage Rating:50V; Capacitor Terminals:Radial Leaded; Lead Spacing:2.5mm; Operating Temperature Range:-55°C to +125°C; ESR:2.5ohm RoHS Compliant: Yes

CAPACITOR TANT, 4.7UF, 50V, 2.5 OHM, 0.2, RAD; Capacitance:4.7µF; Capacitance Tolerance:± 20%; Voltage Rating:50V; Capacitor Terminals:Radial Leaded; Lead Spacing:2.5mm; Operating Temperature Range:-55°C to +125°C; ESR:2.5ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TAP475M050SRW-ND TAP475M050SRW TAP475M050SRW 54J5376
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 4.7Uf, 50V, 2.5 Ohm, 0.2, Rad; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101451T250AA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 450 microF
View Details
3 suppliers
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details