4.7µF Conformal Coated Tantalum Capacitors 35V Radial 3Ohm
4.7µF Conformal Coated Tantalum Capacitors 35V Radial 3Ohm
CAP TANT 4.7UF 20% 35V RADIAL
CAP TANT 4.7UF 20% 35V RADIAL
CAPACITOR TANT, 4.7UF, 35V, 3 OHM, 0.2, RAD; Capacitance:4.7µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:3ohm; Failure Rate:-; Ripple Current:-; Product Diameter:5.5mm RoHS Compliant: Yes
Tantalum Capacitor, Flame Retardant, TAP Series, 4.7 F, 20%, 35 V, Radial Leaded, 2.5 mm RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-TAP475M035SRWTR-ND | TAP475M035SRW | TAP475M035SRW | 54J5369 | 75Y3231 |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Capacitor Tant, 4.7Uf, 35V, 3 Ohm, 0.2, Rad; Capacitance Kyocera Avx | Tantalum Capacitor, Flame Retardant, Tap Series, 4.7 F, 20%, 35 V, Radial Leaded, 2.5 Mm Rohs Compliant Kyocera Avx |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor | |
| Applications | General Purpose | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Tantalum | Tantalum | |||
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF |