4.7µF Conformal Coated Tantalum Capacitors 35V Radial 3Ohm
Capacitor,4.7uF,35VD
CAP TANT 4.7UF 20% 35V RADIAL
CAP TANT 4.7UF 20% 35V RADIAL
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-8844-ND | 54J5366 | TAP475M035GSB | TAP475M035GSB |
| Product Name | Tantalum Capacitors | Capacitor,4.7Uf,35Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF |