Kyocera Corporation Tantalum Capacitors TAP475M025CRW

Description
4.7µF Conformal Coated Tantalum Capacitors 25V Radial 4Ohm
Request a Quote Datasheet
Description
4.7µF Conformal Coated Tantalum Capacitors 25V Radial 4Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAP475M025CRW-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAP475M025CRW-ND
Tantalum Capacitors TAP475M025CRW-ND
4.7µF Conformal Coated Tantalum Capacitors 25V Radial 4Ohm

4.7µF Conformal Coated Tantalum Capacitors 25V Radial 4Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TAP475M025CRW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAP475M025CRW
Capacitors - Tantalum Capacitors TAP475M025CRW
CAP TANT 4.7UF 20% 25V RADIAL

CAP TANT 4.7UF 20% 25V RADIAL

Supplier's Site
Tantalum Capacitors - TAP475M025CRW - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP475M025CRW
Tantalum Capacitors TAP475M025CRW
CAP TANT 4.7UF 20% 25V RADIAL

CAP TANT 4.7UF 20% 25V RADIAL

Supplier's Site Datasheet
Capacitor Tant, 4.7Uf, 25V, 4 Ohm, 0.2, Rad; Capacitance Kyocera Avx - 54J5352 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 4.7Uf, 25V, 4 Ohm, 0.2, Rad; Capacitance Kyocera Avx
54J5352
Capacitor Tant, 4.7Uf, 25V, 4 Ohm, 0.2, Rad; Capacitance Kyocera Avx 54J5352
CAPACITOR TANT, 4.7UF, 25V, 4 OHM, 0.2, RAD; Capacitance:4.7µF; Capacitance Tolerance:± 20%; Voltage Rating:25V; Capacitor Terminals:Radial Leaded; Lead Spacing:5mm; Operating Temperature Range:-55°C to +125°C; ESR:4ohm RoHS Compliant: Yes

CAPACITOR TANT, 4.7UF, 25V, 4 OHM, 0.2, RAD; Capacitance:4.7µF; Capacitance Tolerance:± 20%; Voltage Rating:25V; Capacitor Terminals:Radial Leaded; Lead Spacing:5mm; Operating Temperature Range:-55°C to +125°C; ESR:4ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TAP475M025CRW-ND TAP475M025CRW TAP475M025CRW 54J5352
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 4.7Uf, 25V, 4 Ohm, 0.2, Rad; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - 1814548 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C553U050BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 1763-0504N221J101P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details