4.7µF Conformal Coated Tantalum Capacitors 16V Radial 5Ohm
CAP TANT 4.7UF 20% 16V RADIAL
CAP TANT 4.7UF 20% 16V RADIAL
CAP TANT 4.7UF 20% 16V RADIAL
CAPACITOR TANT, 4.7UF, 16V, 5 OHM, 0.2, RAD; Capacitance:4.7µF; Capacitance Tolerance:± 20%; Voltage Rating:16V; Capacitor Terminals:Radial Leaded; Lead Spacing:2.5mm; Operating Temperature Range:-55°C to +125°C; ESR:5ohm RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-TAP475M016SRWTR-ND | TAP475M016SRW | TAP475M016SRW | 54J5344 |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Capacitor Tant, 4.7Uf, 16V, 5 Ohm, 0.2, Rad; Capacitance Kyocera Avx |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Radial Leaded | |
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF |