4.7µF Conformal Coated Tantalum Capacitors 16V Radial 5Ohm
CAP TANT 4.7UF 20% 16V RADIAL
CAP TANT 4.7UF 20% 16V RADIAL
CAP TANT 4.7UF 20% 16V RADIAL
Capacitor,4.7uF,16VD
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-TAP475M016SRSTB-ND | TAP475M016SRS | TAP475M016SRS | 54J5343 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Capacitor,4.7Uf,16Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF |