Kyocera Corporation Tantalum Capacitors TAP475M016CCS

Description
4.7µF Conformal Coated Tantalum Capacitors 16V Radial 5Ohm
Request a Quote Datasheet
Description
4.7µF Conformal Coated Tantalum Capacitors 16V Radial 5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAP475M016CCS-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAP475M016CCS-ND
Tantalum Capacitors TAP475M016CCS-ND
4.7µF Conformal Coated Tantalum Capacitors 16V Radial 5Ohm

4.7µF Conformal Coated Tantalum Capacitors 16V Radial 5Ohm

Buy Now Datasheet
Tantalum Capacitors - 5374340 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
5374340
Tantalum Capacitors 5374340
TAP,radial tantalum capacitor,16V,4.7uF

TAP,radial tantalum capacitor,16V,4.7uF

Supplier's Site
Capacitors - Tantalum Capacitors - TAP475M016CCS - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAP475M016CCS
Capacitors - Tantalum Capacitors TAP475M016CCS
CAP TANT 4.7UF 20% 16V RADIAL

CAP TANT 4.7UF 20% 16V RADIAL

Supplier's Site
Tantalum Capacitor, 4.7Uf, 16V, 5 Ohm, 0.2, Radial; Capacitance Kyocera Avx - 98K1326 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 4.7Uf, 16V, 5 Ohm, 0.2, Radial; Capacitance Kyocera Avx
98K1326
Tantalum Capacitor, 4.7Uf, 16V, 5 Ohm, 0.2, Radial; Capacitance Kyocera Avx 98K1326
TANTALUM CAPACITOR, 4.7UF, 16V, 5 OHM, 0.2, RADIAL; Capacitance:4.7µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:5mm; ESR:5ohm; Failure Rate:-; Ripple Current:-; Product Diameter:4.5mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 4.7UF, 16V, 5 OHM, 0.2, RADIAL; Capacitance:4.7µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:5mm; ESR:5ohm; Failure Rate:-; Ripple Current:-; Product Diameter:4.5mm RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TAP475M016CCS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP475M016CCS
Tantalum Capacitors TAP475M016CCS
CAP TANT 4.7UF 20% 16V RADIAL

CAP TANT 4.7UF 20% 16V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number TAP475M016CCS-ND 5374340 TAP475M016CCS 98K1326 TAP475M016CCS
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitor, 4.7Uf, 16V, 5 Ohm, 0.2, Radial; Capacitance Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100181FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Aluminum Polymer - 107XMPL6R3MG19H - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Tantalum Capacitors - 1814533 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details