The TAP475M010HSB is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 4.7 OºF with a tolerance of ±20%. It is rated for a maximum DC voltage of 10V at 85°C and can operate in a temperature range from -55°C to +125°C. This capacitor is designed with low leakage current and impedance, making it suitable for various applications requiring reliable performance. The device is available in a radial form factor and is compatible with lead-free soldering processes. Its small size and flame-retardant coating enhance its usability in compact electronic designs. The capacitor is also available in different case sizes and capacitance values, providing flexibility for engineers in selecting the appropriate component for their specific needs.
4.7µF Conformal Coated Tantalum Capacitors 10V Radial 8Ohm
Capacitor,4.7uF,10VD
CAP TANT 4.7UF 20% 10V RADIAL
CAP TANT 4.7UF 20% 10V RADIAL
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TAP475M010HSB-ND | 54J5331 | TAP475M010HSB | TAP475M010HSB |
| Product Name | Tantalum Capacitors | Capacitor,4.7Uf,10Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF |