Kyocera Corporation Tantalum Capacitors TAP475M010CRW

Description
4.7µF Conformal Coated Tantalum Capacitors 10V Radial 8Ohm
Request a Quote Datasheet
Description
4.7µF Conformal Coated Tantalum Capacitors 10V Radial 8Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAP475M010CRW-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAP475M010CRW-ND
Tantalum Capacitors TAP475M010CRW-ND
4.7µF Conformal Coated Tantalum Capacitors 10V Radial 8Ohm

4.7µF Conformal Coated Tantalum Capacitors 10V Radial 8Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TAP475M010CRW - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAP475M010CRW
Capacitors - Tantalum Capacitors TAP475M010CRW
CAP TANT 4.7UF 20% 10V RADIAL

CAP TANT 4.7UF 20% 10V RADIAL

Supplier's Site
Tantalum Capacitors - TAP475M010CRW - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP475M010CRW
Tantalum Capacitors TAP475M010CRW
CAP TANT 4.7UF 20% 10V RADIAL

CAP TANT 4.7UF 20% 10V RADIAL

Supplier's Site Datasheet
Capacitor Tant, 4.7Uf, 10V, 8 Ohm, 0.2, Rad; Capacitance Kyocera Avx - 54J5327 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 4.7Uf, 10V, 8 Ohm, 0.2, Rad; Capacitance Kyocera Avx
54J5327
Capacitor Tant, 4.7Uf, 10V, 8 Ohm, 0.2, Rad; Capacitance Kyocera Avx 54J5327
CAPACITOR TANT, 4.7UF, 10V, 8 OHM, 0.2, RAD; Capacitance:4.7µF; Capacitance Tolerance:± 20%; Voltage Rating:10V; Capacitor Terminals:Radial Leaded; Lead Spacing:5mm; Operating Temperature Range:-55°C to +125°C; ESR:8ohm RoHS Compliant: Yes

CAPACITOR TANT, 4.7UF, 10V, 8 OHM, 0.2, RAD; Capacitance:4.7µF; Capacitance Tolerance:± 20%; Voltage Rating:10V; Capacitor Terminals:Radial Leaded; Lead Spacing:5mm; Operating Temperature Range:-55°C to +125°C; ESR:8ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TAP475M010CRW-ND TAP475M010CRW TAP475M010CRW 54J5327
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 4.7Uf, 10V, 8 Ohm, 0.2, Rad; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor, Tantalum;3.3uF;TDC Series;Radial;Case F;+/-10%;35V;46VDC;0.125In.;0. - 70186163 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrolytic Capacitors Tantalum
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Ceramic Capacitors - 1763-0402N120F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details