Kyocera Corporation Tantalum Capacitors TAP475K050SRW

Description
4.7µF Conformal Coated Tantalum Capacitors 50V Radial 2.5Ohm
Request a Quote Datasheet
Description
4.7µF Conformal Coated Tantalum Capacitors 50V Radial 2.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TAP475K050SRWTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAP475K050SRWTR-ND
Tantalum Capacitors 478-TAP475K050SRWTR-ND
4.7µF Conformal Coated Tantalum Capacitors 50V Radial 2.5Ohm

4.7µF Conformal Coated Tantalum Capacitors 50V Radial 2.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-TAP475K050SRWCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAP475K050SRWCT-ND
Tantalum Capacitors 478-TAP475K050SRWCT-ND
CAP TANT 4.7UF 10% 50V RADIAL

CAP TANT 4.7UF 10% 50V RADIAL

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TAP475K050SRW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAP475K050SRW
Capacitors - Tantalum Capacitors TAP475K050SRW
CAP TANT 4.7UF 10% 50V RADIAL

CAP TANT 4.7UF 10% 50V RADIAL

Supplier's Site
Tantalum Capacitors - TAP475K050SRW - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP475K050SRW
Tantalum Capacitors TAP475K050SRW
CAP TANT 4.7UF 10% 50V RADIAL

CAP TANT 4.7UF 10% 50V RADIAL

Supplier's Site Datasheet
Tantalum Capacitor, 4.7Uf, 50V, 2.5 Ohm, 0.1, Radial, Full Reel; Capacitance Kyocera Avx - 54J5321 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 4.7Uf, 50V, 2.5 Ohm, 0.1, Radial, Full Reel; Capacitance Kyocera Avx
54J5321
Tantalum Capacitor, 4.7Uf, 50V, 2.5 Ohm, 0.1, Radial, Full Reel; Capacitance Kyocera Avx 54J5321
TANTALUM CAPACITOR, 4.7UF, 50V, 2.5 OHM, 0.1, RADIAL, FULL REEL; Capacitance:4.7µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:2.5ohm; Failure Rate:-; Ripple Current:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 4.7UF, 50V, 2.5 OHM, 0.1, RADIAL, FULL REEL; Capacitance:4.7µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:2.5ohm; Failure Rate:-; Ripple Current:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-TAP475K050SRWTR-ND TAP475K050SRW TAP475K050SRW 54J5321
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 4.7Uf, 50V, 2.5 Ohm, 0.1, Radial, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - 1814580 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitors - 2002-101C342T250BD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers