Kyocera Corporation Tantalum Capacitors TAP475K050CRW

Description
4.7µF Conformal Coated Tantalum Capacitors 50V Radial 2.5Ohm
Request a Quote Datasheet
Description
4.7µF Conformal Coated Tantalum Capacitors 50V Radial 2.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAP475K050CRW-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAP475K050CRW-ND
Tantalum Capacitors TAP475K050CRW-ND
4.7µF Conformal Coated Tantalum Capacitors 50V Radial 2.5Ohm

4.7µF Conformal Coated Tantalum Capacitors 50V Radial 2.5Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TAP475K050CRW - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAP475K050CRW
Capacitors - Tantalum Capacitors TAP475K050CRW
CAP TANT 4.7UF 10% 50V RADIAL

CAP TANT 4.7UF 10% 50V RADIAL

Supplier's Site
Tantalum Capacitors - TAP475K050CRW - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP475K050CRW
Tantalum Capacitors TAP475K050CRW
CAP TANT 4.7UF 10% 50V RADIAL

CAP TANT 4.7UF 10% 50V RADIAL

Supplier's Site Datasheet
Capacitor Tant, 4.7Uf, 50V, 2.5 Ohm, 0.1, Rad; Capacitance Kyocera Avx - 54J5318 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 4.7Uf, 50V, 2.5 Ohm, 0.1, Rad; Capacitance Kyocera Avx
54J5318
Capacitor Tant, 4.7Uf, 50V, 2.5 Ohm, 0.1, Rad; Capacitance Kyocera Avx 54J5318
CAPACITOR TANT, 4.7UF, 50V, 2.5 OHM, 0.1, RAD; Capacitance:4.7µF; Capacitance Tolerance:± 10%; Voltage Rating:50V; Capacitor Terminals:Radial Leaded; Lead Spacing:5mm; Operating Temperature Range:-55°C to +125°C; ESR:2.5ohm RoHS Compliant: Yes

CAPACITOR TANT, 4.7UF, 50V, 2.5 OHM, 0.1, RAD; Capacitance:4.7µF; Capacitance Tolerance:± 10%; Voltage Rating:50V; Capacitor Terminals:Radial Leaded; Lead Spacing:5mm; Operating Temperature Range:-55°C to +125°C; ESR:2.5ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TAP475K050CRW-ND TAP475K050CRW TAP475K050CRW 54J5318
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 4.7Uf, 50V, 2.5 Ohm, 0.1, Rad; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor, Tantalum;1uF;TDC Series;Radial;Case E;+/-10%;35V;46VDC;0.125In.;0.5m - 70186161 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrolytic Capacitors Tantalum
View Details
2 suppliers
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Ceramic Capacitors - 0603J0100561KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers