CAP TANT 4.7UF 10% 35V RADIAL
4.7µF Conformal Coated Tantalum Capacitors 35V Radial 3Ohm @ 100kHz
Capacitor,4.7uF,35VD
CAP TANT 4.7UF 10% 35V RADIAL
CAP TANT 4.7UF 10% 35V RADIAL
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-TAP475K035CRSCT-ND | 54J5310 | TAP475K035CRS | TAP475K035CRS |
| Product Name | Tantalum Capacitors | Capacitor,4.7Uf,35Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF |