4.7µF Conformal Coated Tantalum Capacitors 25V Radial 4Ohm
Capacitor,4.7uF,25VD
CAP TANT 4.7UF 10% 25V RADIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | TAP475K025DTS-ND | 54J5304 | TAP475K025DTS |
| Product Name | Tantalum Capacitors | Capacitor,4.7Uf,25Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | ||
| Capacitance Range | 4.7 microF | 4.7 microF |