Kyocera Corporation 0.47uF 35V 13 Ohm Capacitor TAP474M035SCS

Description
Cap Tant Solid 0.47uF 35V 20% (4.5 X 7mm) Radial 2.5mm 13 Ohm 125°C Bulk Product overview: TAP474M035SCS from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47uF, 35V, 13 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47uF, 35V, 13 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAP474M035SCS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 0.47uF 35V 20% (4.5 X 7mm) Radial 2.5mm 13 Ohm 125°C Bulk Product overview: TAP474M035SCS from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47uF, 35V, 13 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47uF, 35V, 13 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAP474M035SCS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.47uF 35V 13 Ohm Capacitor
59-TAP474M035SCS
0.47uF 35V 13 Ohm Capacitor 59-TAP474M035SCS
Cap Tant Solid 0.47uF 35V 20% (4.5 X 7mm) Radial 2.5mm 13 Ohm 125°C Bulk Product overview: TAP474M035SCS from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47uF, 35V, 13 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47uF, 35V, 13 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAP474M035SCS can be used for catalog matching and distributor lookup.

Cap Tant Solid 0.47uF 35V 20% (4.5 X 7mm) Radial 2.5mm 13 Ohm 125°C Bulk Product overview: TAP474M035SCS from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47uF, 35V, 13 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47uF, 35V, 13 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAP474M035SCS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TAP474M035SCS - 796295-TAP474M035SCS - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TAP474M035SCS
796295-TAP474M035SCS
Tantalum Capacitors - TAP474M035SCS 796295-TAP474M035SCS
Manufacturer: AVX Corporation Win Source Part Number: 796295-TAP474M035SCS Series: TAP Packaging: Bulk Type: Conformal Coated Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Features: General Package: Radial Capacitance: 0.47μF Tolerance: ±20% Lead Spacing: 0.098" (2.50mm) ESR (Equivalent Series Resistance): 13 Ohm Lifetime @ Temp.: 1000 Hrs @ 85°C Manufacturer Size Code: A Family Name: TAP Categories: Capacitors Dimension: 0.177" Dia (4.50mm) Height - Seated (Maximum): 0.276" (7.00mm) Voltage Rating DC: 35V Alternative Parts (Cross-Reference): NDTM474M35F1TRF; NDTM474M35F; 199D474X0035AA6; 199D474X0035A1A1; Introduction Date: December 31, 2004 ECCN: EAR99 Country of Origin: El Salvador Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited

Manufacturer: AVX Corporation
Win Source Part Number: 796295-TAP474M035SCS
Series: TAP
Packaging: Bulk
Type: Conformal Coated
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: Radial
Capacitance: 0.47μF
Tolerance: ±20%
Lead Spacing: 0.098" (2.50mm)
ESR (Equivalent Series Resistance): 13 Ohm
Lifetime @ Temp.: 1000 Hrs @ 85°C
Manufacturer Size Code: A
Family Name: TAP
Categories: Capacitors
Dimension: 0.177" Dia (4.50mm)
Height - Seated (Maximum): 0.276" (7.00mm)
Voltage Rating DC: 35V
Alternative Parts (Cross-Reference): NDTM474M35F1TRF; NDTM474M35F; 199D474X0035AA6; 199D474X0035A1A1;
Introduction Date: December 31, 2004
ECCN: EAR99
Country of Origin: El Salvador
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Tantalum Capacitors - 478-TAP474M035SCS-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAP474M035SCS-ND
Tantalum Capacitors 478-TAP474M035SCS-ND
0.47µF Conformal Coated Tantalum Capacitors 35V Radial 13Ohm

0.47µF Conformal Coated Tantalum Capacitors 35V Radial 13Ohm

Buy Now Datasheet
Tantalum Capacitors - TAP474M035SCS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP474M035SCS
Tantalum Capacitors TAP474M035SCS
CAP TANT 0.47UF 20% 35V RADIAL

CAP TANT 0.47UF 20% 35V RADIAL

Supplier's Site Datasheet
Capacitor,0.47Uf,35Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx - 54J5259 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,0.47Uf,35Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx
54J5259
Capacitor,0.47Uf,35Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx 54J5259
Capacitor,0.47uF,35V DC,20-% Tol,20+% Tol RoHS Compliant: Yes

Capacitor,0.47uF,35VDC,20-% Tol,20+% Tol RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - TAP474M035SCS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAP474M035SCS
Capacitors - Tantalum Capacitors TAP474M035SCS
CAP TANT 0.47UF 20% 35V RADIAL

CAP TANT 0.47UF 20% 35V RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-TAP474M035SCS 796295-TAP474M035SCS 478-TAP474M035SCS-ND TAP474M035SCS 54J5259 TAP474M035SCS
Product Name 0.47uF 35V 13 Ohm Capacitor Tantalum Capacitors - TAP474M035SCS Tantalum Capacitors Tantalum Capacitors Capacitor,0.47Uf,35Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx Capacitors - Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 35 volts 35 volts 35 volts
Packing Method Bulk Bulk; Bulk Bulk Bulk; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Tantalum Capacitors - 1814733 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitors - 101C463U050EE0B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers