0.47µF Conformal Coated Tantalum Capacitors 35V Radial 13Ohm
Capacitor,0.47uF,35V
CAP TANT 0.47UF 20% 35V RADIAL
CAP TANT 0.47UF 20% 35V RADIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TAP474M035GSB-ND | 54J5258 | TAP474M035GSB | TAP474M035GSB |
| Product Name | Tantalum Capacitors | Capacitor,0.47Uf,35Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 0.4700 microF | 0.4700 microF | 0.4700 microF |