Kyocera Corporation Tantalum Capacitors TAP474M035CRW

Description
0.47µF Conformal Coated Tantalum Capacitors 35V Radial 13Ohm
Request a Quote Datasheet
Description
0.47µF Conformal Coated Tantalum Capacitors 35V Radial 13Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-8981-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8981-1-ND
Tantalum Capacitors 478-8981-1-ND
0.47µF Conformal Coated Tantalum Capacitors 35V Radial 13Ohm

0.47µF Conformal Coated Tantalum Capacitors 35V Radial 13Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-8981-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8981-2-ND
Tantalum Capacitors 478-8981-2-ND
0.47µF Conformal Coated Tantalum Capacitors 35V Radial 13Ohm

0.47µF Conformal Coated Tantalum Capacitors 35V Radial 13Ohm

Buy Now Datasheet
CAP TANT 0.47UF 20% 35V RADIAL - 66-TAP474M035CRW - Utmel Electronic Limited
Hong Kong, China
CAP TANT 0.47UF 20% 35V RADIAL
66-TAP474M035CRW
CAP TANT 0.47UF 20% 35V RADIAL 66-TAP474M035CRW
CAP TANT 0.47UF 20% 35V RADIAL

CAP TANT 0.47UF 20% 35V RADIAL

Supplier's Site
Tantalum Capacitors - TAP474M035CRW - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP474M035CRW
Tantalum Capacitors TAP474M035CRW
CAP TANT 0.47UF 20% 35V RADIAL

CAP TANT 0.47UF 20% 35V RADIAL

Supplier's Site Datasheet
Capacitor Tant, 0.47Uf, 35V, 13 Ohm, 0.2, Rad; Capacitance Kyocera Avx - 54J5255 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 0.47Uf, 35V, 13 Ohm, 0.2, Rad; Capacitance Kyocera Avx
54J5255
Capacitor Tant, 0.47Uf, 35V, 13 Ohm, 0.2, Rad; Capacitance Kyocera Avx 54J5255
CAPACITOR TANT, 0.47UF, 35V, 13 OHM, 0.2, RAD; Capacitance:0.47µF; Capacitance Tolerance:± 20%; Voltage Rating:35V; Capacitor Terminals:Radial Leaded; Lead Spacing:5mm; Operating Temperature Range:-55°C to +125°C; ESR:13ohm RoHS Compliant: Yes

CAPACITOR TANT, 0.47UF, 35V, 13 OHM, 0.2, RAD; Capacitance:0.47µF; Capacitance Tolerance:± 20%; Voltage Rating:35V; Capacitor Terminals:Radial Leaded; Lead Spacing:5mm; Operating Temperature Range:-55°C to +125°C; ESR:13ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAP474M035CRW - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAP474M035CRW
Capacitors - Tantalum Capacitors TAP474M035CRW
CAP TANT 0.47UF 20% 35V RADIAL

CAP TANT 0.47UF 20% 35V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-8981-1-ND 66-TAP474M035CRW TAP474M035CRW 54J5255 TAP474M035CRW
Product Name Tantalum Capacitors CAP TANT 0.47UF 20% 35V RADIAL Tantalum Capacitors Capacitor Tant, 0.47Uf, 35V, 13 Ohm, 0.2, Rad; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - 1814565 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitor - 101C243T050EB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 24000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1763-1159-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details