Kyocera Corporation Tantalum Capacitors TAP474M035BRW

Description
0.47µF Conformal Coated Tantalum Capacitors 35V Radial 13Ohm
Request a Quote Datasheet
Description
0.47µF Conformal Coated Tantalum Capacitors 35V Radial 13Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAP474M035BRW-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAP474M035BRW-ND
Tantalum Capacitors TAP474M035BRW-ND
0.47µF Conformal Coated Tantalum Capacitors 35V Radial 13Ohm

0.47µF Conformal Coated Tantalum Capacitors 35V Radial 13Ohm

Buy Now Datasheet
Capacitor Tant, 0.47Uf, 35V, 13 Ohm, 0.2, Rad; Capacitance Kyocera Avx - 54J5252 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 0.47Uf, 35V, 13 Ohm, 0.2, Rad; Capacitance Kyocera Avx
54J5252
Capacitor Tant, 0.47Uf, 35V, 13 Ohm, 0.2, Rad; Capacitance Kyocera Avx 54J5252
CAPACITOR TANT, 0.47UF, 35V, 13 OHM, 0.2, RAD; Capacitance:0.47µF; Capacitance Tolerance:± 20%; Voltage Rating:35V; Capacitor Terminals:Radial Leaded; Lead Spacing:5mm; Operating Temperature Range:-55°C to +125°C; ESR:13ohm RoHS Compliant: Yes

CAPACITOR TANT, 0.47UF, 35V, 13 OHM, 0.2, RAD; Capacitance:0.47µF; Capacitance Tolerance:± 20%; Voltage Rating:35V; Capacitor Terminals:Radial Leaded; Lead Spacing:5mm; Operating Temperature Range:-55°C to +125°C; ESR:13ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAP474M035BRW - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAP474M035BRW
Capacitors - Tantalum Capacitors TAP474M035BRW
CAP TANT 0.47UF 20% 35V RADIAL

CAP TANT 0.47UF 20% 35V RADIAL

Supplier's Site
Tantalum Capacitors - TAP474M035BRW - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP474M035BRW
Tantalum Capacitors TAP474M035BRW
CAP TANT 0.47UF 20% 35V RADIAL

CAP TANT 0.47UF 20% 35V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TAP474M035BRW-ND 54J5252 TAP474M035BRW TAP474M035BRW
Product Name Tantalum Capacitors Capacitor Tant, 0.47Uf, 35V, 13 Ohm, 0.2, Rad; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C283U7R5AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers