Kyocera Corporation Tantalum Capacitors TAP474K050SCS

Description
0.47µF Conformal Coated Tantalum Capacitors 50V Radial 13Ohm
Request a Quote Datasheet
Description
0.47µF Conformal Coated Tantalum Capacitors 50V Radial 13Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-1901-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1901-ND
Tantalum Capacitors 478-1901-ND
0.47µF Conformal Coated Tantalum Capacitors 50V Radial 13Ohm

0.47µF Conformal Coated Tantalum Capacitors 50V Radial 13Ohm

Buy Now Datasheet
Tantalum Capacitors - TAP474K050SCS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP474K050SCS
Tantalum Capacitors TAP474K050SCS
CAP TANT 0.47UF 10% 50V RADIAL

CAP TANT 0.47UF 10% 50V RADIAL

Supplier's Site Datasheet
Tantalum Capacitor, 0.47Uf, 50V, 13 Ohm, 0.1, Radial; Capacitance Kyocera Avx - 54J5249 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 0.47Uf, 50V, 13 Ohm, 0.1, Radial; Capacitance Kyocera Avx
54J5249
Tantalum Capacitor, 0.47Uf, 50V, 13 Ohm, 0.1, Radial; Capacitance Kyocera Avx 54J5249
TANTALUM CAPACITOR, 0.47UF, 50V, 13 OHM, 0.1, RADIAL; Capacitance:0.47µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:13ohm; Failure Rate:-; Ripple Current:-; Product Length:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 0.47UF, 50V, 13 OHM, 0.1, RADIAL; Capacitance:0.47µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:13ohm; Failure Rate:-; Ripple Current:-; Product Length:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - TAP474K050SCS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAP474K050SCS
Capacitors - Tantalum Capacitors TAP474K050SCS
CAP TANT 0.47UF 10% 50V RADIAL

CAP TANT 0.47UF 10% 50V RADIAL

Supplier's Site
Capacitor, Tantalum;0.47uF;TAP Series;Radial;Case A;+/-10%;50V;65VDC;13 Ohms ES - 70195655 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Tantalum;0.47uF;TAP Series;Radial;Case A;+/-10%;50V;65VDC;13 Ohms ES
70195655
Capacitor, Tantalum;0.47uF;TAP Series;Radial;Case A;+/-10%;50V;65VDC;13 Ohms ES 70195655
TAP is a professional device manufactured with a flame-retardant coating and featuring ultra low leakage current and impedance, very small physical sizes and exceptional temperature stability. It is designed and conditioned to operate to +85°C without derating. The 15 case sizes with wide capacitance and working voltage ranges means the TAP can accommodate almost any requirement. Also available on tape and reel for auto insertion. Features Capacitance Range: 0.1 to 330 μF Voltage Range: 6.3 to 50 VDC Tolerance: 10%

TAP is a professional device manufactured with a flame-retardant coating and featuring ultra low leakage current and impedance, very small physical sizes and exceptional temperature stability. It is designed and conditioned to operate to +85°C without derating. The 15 case sizes with wide capacitance and working voltage ranges means the TAP can accommodate almost any requirement. Also available on tape and reel for auto insertion.
Features

  • Capacitance Range: 0.1 to 330 μF
  • Voltage Range: 6.3 to 50 VDC
  • Tolerance: 10%
Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-1901-ND TAP474K050SCS 54J5249 TAP474K050SCS 70195655
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 0.47Uf, 50V, 13 Ohm, 0.1, Radial; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors Capacitor, Tantalum;0.47uF;TAP Series;Radial;Case A;+/-10%;50V;65VDC;13 Ohms ES
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - 1814740 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-695-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Aluminum Electrolytic - 101C164U010AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers