0.47µF Conformal Coated Tantalum Capacitors 50V Radial 13Ohm
Capacitor,0.47uF,50V
CAP TANT 0.47UF 10% 50V RADIAL
CAP TANT 0.47UF 10% 50V RADIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TAP474K050HSB-ND | 54J5248 | TAP474K050HSB | TAP474K050HSB |
| Product Name | Tantalum Capacitors | Capacitor,0.47Uf,50Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 0.4700 microF | 0.4700 microF | 0.4700 microF |