AVX Corporation Capacitors - Tantalum Capacitors TAP474K035CRS

Description
CAP TANT 0.47UF 10% 35V RADIAL
Datasheet
Description
CAP TANT 0.47UF 10% 35V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Tantalum Capacitors - TAP474K035CRS - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAP474K035CRS
Capacitors - Tantalum Capacitors TAP474K035CRS
CAP TANT 0.47UF 10% 35V RADIAL

CAP TANT 0.47UF 10% 35V RADIAL

Supplier's Site
Cap, 0.47Μf, 35V, 10%; Capacitance Kyocera Avx - 55AC3867 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.47Μf, 35V, 10%; Capacitance Kyocera Avx
55AC3867
Cap, 0.47Μf, 35V, 10%; Capacitance Kyocera Avx 55AC3867
CAP, 0.47µF, 35V, 10%; Capacitance:0.47µF; Voltage Rating:35V; Product Range:TAP Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Lead Spacing:5mm; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 0.47µF, 35V, 10%; Capacitance:0.47µF; Voltage Rating:35V; Product Range:TAP Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Lead Spacing:5mm; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TAP474K035CRS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP474K035CRS
Tantalum Capacitors TAP474K035CRS
CAP TANT 0.47UF 10% 35V RADIAL

CAP TANT 0.47UF 10% 35V RADIAL

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number TAP474K035CRS 55AC3867 TAP474K035CRS
Product Name Capacitors - Tantalum Capacitors Cap, 0.47Μf, 35V, 10%; Capacitance Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded
Technology Single-Layer
Capacitance Type Fixed Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F)
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitors - 2002-101353U040CD2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers