330µF Conformal Coated Tantalum Capacitors 6.3V Radial 700mOhm
CAP TANT 330UF 20% 6.3V RADIAL
Capacitor,330uF,6VDC
CAP TANT 330UF 20% 6.3V RADIAL
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TAP337M006HSB-ND | TAP337M006HSB | 35K1047 | TAP337M006HSB |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Capacitor,330Uf,6Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx | Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 330 microF | 330 microF | 330 microF |