KYOCERA AVX Components Corporation Tantalum Capacitors TAP337K006CRW

Description
330µF Conformal Coated Tantalum Capacitors 6.3V Radial 700mOhm @ 100kHz
Request a Quote Datasheet
Description
330µF Conformal Coated Tantalum Capacitors 6.3V Radial 700mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TAP337K006CRWTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAP337K006CRWTR-ND
Tantalum Capacitors 478-TAP337K006CRWTR-ND
330µF Conformal Coated Tantalum Capacitors 6.3V Radial 700mOhm @ 100kHz

330µF Conformal Coated Tantalum Capacitors 6.3V Radial 700mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-TAP337K006CRWCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAP337K006CRWCT-ND
Tantalum Capacitors 478-TAP337K006CRWCT-ND
CAP TANT 330UF 10% 6.3V RADIAL

CAP TANT 330UF 10% 6.3V RADIAL

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TAP337K006CRW - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAP337K006CRW
Capacitors - Tantalum Capacitors TAP337K006CRW
CAP TANT 330UF 10% 6.3V RADIAL

CAP TANT 330UF 10% 6.3V RADIAL

Supplier's Site
Tantalum Capacitors - TAP337K006CRW - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP337K006CRW
Tantalum Capacitors TAP337K006CRW
CAP TANT 330UF 10% 6.3V RADIAL

CAP TANT 330UF 10% 6.3V RADIAL

Supplier's Site Datasheet
Tantalum Capacitor, 330Uf, 6.3V, 0.7 Ohm, 0.1, Radial, Full Reel; Capacitance Kyocera Avx - 65M5002 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 330Uf, 6.3V, 0.7 Ohm, 0.1, Radial, Full Reel; Capacitance Kyocera Avx
65M5002
Tantalum Capacitor, 330Uf, 6.3V, 0.7 Ohm, 0.1, Radial, Full Reel; Capacitance Kyocera Avx 65M5002
TANTALUM CAPACITOR, 330UF, 6.3V, 0.7 OHM, 0.1, RADIAL, FULL REEL; Capacitance:330µF; Voltage(DC):6.3V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:5mm; ESR:0.7ohm; Failure Rate:-; Ripple Current:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 330UF, 6.3V, 0.7 OHM, 0.1, RADIAL, FULL REEL; Capacitance:330µF; Voltage(DC):6.3V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:5mm; ESR:0.7ohm; Failure Rate:-; Ripple Current:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-TAP337K006CRWTR-ND TAP337K006CRW TAP337K006CRW 65M5002
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 330Uf, 6.3V, 0.7 Ohm, 0.1, Radial, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 330 microF 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525004P70HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Tantalum Capacitors - 1814538 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details