Kyocera Corporation Tantalum Capacitors TAP336M016CCS-LF

Description
33µF Conformal Coated Tantalum Capacitors 16V Radial 1.6Ohm
Request a Quote Datasheet
Description
33µF Conformal Coated Tantalum Capacitors 16V Radial 1.6Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAP336M016CCS-LF-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAP336M016CCS-LF-ND
Tantalum Capacitors TAP336M016CCS-LF-ND
33µF Conformal Coated Tantalum Capacitors 16V Radial 1.6Ohm

33µF Conformal Coated Tantalum Capacitors 16V Radial 1.6Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TAP336M016CCS-LF - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAP336M016CCS-LF
Capacitors - Tantalum Capacitors TAP336M016CCS-LF
CAP TANT 33UF 20% 16V RADIAL

CAP TANT 33UF 20% 16V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number TAP336M016CCS-LF-ND TAP336M016CCS-LF
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - T491X685K050AS-F-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
Ceramic Capacitors - 0603J0100121FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details