Kyocera Corporation Tantalum Capacitors TAP336M010SRW

Description
33µF Conformal Coated Tantalum Capacitors 10V Radial 2.1Ohm
Request a Quote Datasheet
Description
33µF Conformal Coated Tantalum Capacitors 10V Radial 2.1Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAP336M010SRW-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAP336M010SRW-ND
Tantalum Capacitors TAP336M010SRW-ND
33µF Conformal Coated Tantalum Capacitors 10V Radial 2.1Ohm

33µF Conformal Coated Tantalum Capacitors 10V Radial 2.1Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TAP336M010SRW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAP336M010SRW
Capacitors - Tantalum Capacitors TAP336M010SRW
CAP TANT 33UF 20% 10V RADIAL

CAP TANT 33UF 20% 10V RADIAL

Supplier's Site
Capacitor Tant, 33Uf, 10V, 2.1 Ohm, 0.2, Rad; Capacitance Kyocera Avx - 54J5194 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 33Uf, 10V, 2.1 Ohm, 0.2, Rad; Capacitance Kyocera Avx
54J5194
Capacitor Tant, 33Uf, 10V, 2.1 Ohm, 0.2, Rad; Capacitance Kyocera Avx 54J5194
CAPACITOR TANT, 33UF, 10V, 2.1 OHM, 0.2, RAD; Capacitance:33µF; Capacitance Tolerance:± 20%; Voltage Rating:10V; Capacitor Terminals:Radial Leaded; Lead Spacing:2.5mm; Operating Temperature Range:-55°C to +125°C; ESR:2.1ohm RoHS Compliant: Yes

CAPACITOR TANT, 33UF, 10V, 2.1 OHM, 0.2, RAD; Capacitance:33µF; Capacitance Tolerance:± 20%; Voltage Rating:10V; Capacitor Terminals:Radial Leaded; Lead Spacing:2.5mm; Operating Temperature Range:-55°C to +125°C; ESR:2.1ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TAP336M010SRW - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP336M010SRW
Tantalum Capacitors TAP336M010SRW
CAP TANT 33UF 20% 10V RADIAL

CAP TANT 33UF 20% 10V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TAP336M010SRW-ND TAP336M010SRW 54J5194 TAP336M010SRW
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 33Uf, 10V, 2.1 Ohm, 0.2, Rad; Capacitance Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - 1814706 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitors - 338-101C483U063CC2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Ceramic Capacitors - 1608-0402J2504P30BHTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers