Kyocera Corporation Tantalum Capacitors TAP336M010BRW

Description
33µF Conformal Coated Tantalum Capacitors 10V Radial 2.1Ohm
Request a Quote Datasheet
Description
33µF Conformal Coated Tantalum Capacitors 10V Radial 2.1Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAP336M010BRW-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAP336M010BRW-ND
Tantalum Capacitors TAP336M010BRW-ND
33µF Conformal Coated Tantalum Capacitors 10V Radial 2.1Ohm

33µF Conformal Coated Tantalum Capacitors 10V Radial 2.1Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TAP336M010BRW - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAP336M010BRW
Capacitors - Tantalum Capacitors TAP336M010BRW
CAP TANT 33UF 20% 10V RADIAL

CAP TANT 33UF 20% 10V RADIAL

Supplier's Site
Capacitor Tant, 33Uf, 10V, 2.1 Ohm, 0.2, Rad; Capacitance Kyocera Avx - 54J5185 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 33Uf, 10V, 2.1 Ohm, 0.2, Rad; Capacitance Kyocera Avx
54J5185
Capacitor Tant, 33Uf, 10V, 2.1 Ohm, 0.2, Rad; Capacitance Kyocera Avx 54J5185
CAPACITOR TANT, 33UF, 10V, 2.1 OHM, 0.2, RAD; Capacitance:33µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:5mm; ESR:2.1ohm; Failure Rate:-; Ripple Current:-; Product Diameter:6mm RoHS Compliant: Yes

CAPACITOR TANT, 33UF, 10V, 2.1 OHM, 0.2, RAD; Capacitance:33µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:5mm; ESR:2.1ohm; Failure Rate:-; Ripple Current:-; Product Diameter:6mm RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TAP336M010BRW - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP336M010BRW
Tantalum Capacitors TAP336M010BRW
CAP TANT 33UF 20% 10V RADIAL

CAP TANT 33UF 20% 10V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TAP336M010BRW-ND TAP336M010BRW 54J5185 TAP336M010BRW
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 33Uf, 10V, 2.1 Ohm, 0.2, Rad; Capacitance Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101921T250AC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Ceramic Capacitors - 1608-050525001P50HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details