The TAP336M006SCS is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 33 OºF with a tolerance of ±20%. It is rated for a maximum DC voltage of 6.3V at 85°C and can operate in a temperature range from -55°C to +125°C. The capacitor is designed with low leakage current and impedance, making it suitable for various applications requiring high reliability. It is available in a radial form factor and can be supplied loose or taped and reeled for automated insertion. The device is also lead-free compatible and has a flame-retardant coating. The maximum dissipation factor is specified at ,â§0.06 for capacitance values in the range of 2.2 to 6.8 OºF, and ,â§0.10 for values up to 330 OºF. This product is ideal for engineers looking for compact, stable capacitors for demanding environments.
33µF Conformal Coated Tantalum Capacitors 6.3V Radial 3Ohm
Cap Tant Solid 33uF 6.3V 20% (5.5 X 9mm) Radial 2.5mm 3 Ohm 125°C Bulk Product overview: TAP336M006SCS from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33uF, 6.3V, 3 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33uF, 6.3V, 3 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAP336M006SCS can be used for catalog matching and distributor lookup.
CAP TANT 33UF 20% 6.3V RADIAL
CAP TANT 33UF 20% 6.3V RADIAL
Capacitor,33uF,6VDC,
| DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TAP336M006SCS-ND | 59-TAP336M006SCS | TAP336M006SCS | TAP336M006SCS | 54J5183 |
| Product Name | Tantalum Capacitors | 33uF 6.3V 3 Ohm Capacitor | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Capacitor,33Uf,6Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Tantalum | Tantalum | |||
| Capacitance Range | 33 microF | 33 microF | 33 microF |