Kyocera Corporation Tantalum Capacitors TAP336K025CRW

Description
33µF Conformal Coated Tantalum Capacitors 25V Radial 1.2Ohm
Request a Quote Datasheet
Description
33µF Conformal Coated Tantalum Capacitors 25V Radial 1.2Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-7378-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-7378-2-ND
Tantalum Capacitors 478-7378-2-ND
33µF Conformal Coated Tantalum Capacitors 25V Radial 1.2Ohm

33µF Conformal Coated Tantalum Capacitors 25V Radial 1.2Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-7378-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-7378-1-ND
Tantalum Capacitors 478-7378-1-ND
33µF Conformal Coated Tantalum Capacitors 25V Radial 1.2Ohm

33µF Conformal Coated Tantalum Capacitors 25V Radial 1.2Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TAP336K025CRW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAP336K025CRW
Capacitors - Tantalum Capacitors TAP336K025CRW
CAP TANT 33UF 10% 25V RADIAL

CAP TANT 33UF 10% 25V RADIAL

Supplier's Site
Capacitor Tant, 33Uf, 25V, 1.2 Ohm, 0.1, Rad; Capacitance Kyocera Avx - 54J5174 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 33Uf, 25V, 1.2 Ohm, 0.1, Rad; Capacitance Kyocera Avx
54J5174
Capacitor Tant, 33Uf, 25V, 1.2 Ohm, 0.1, Rad; Capacitance Kyocera Avx 54J5174
CAPACITOR TANT, 33UF, 25V, 1.2 OHM, 0.1, RAD; Capacitance:33µF; Voltage(DC):25V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:5mm; ESR:1.2ohm; Failure Rate:-; Ripple Current:-; Product Diameter:8mm RoHS Compliant: Yes

CAPACITOR TANT, 33UF, 25V, 1.2 OHM, 0.1, RAD; Capacitance:33µF; Voltage(DC):25V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:5mm; ESR:1.2ohm; Failure Rate:-; Ripple Current:-; Product Diameter:8mm RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TAP336K025CRW - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP336K025CRW
Tantalum Capacitors TAP336K025CRW
CAP TANT 33UF 10% 25V RADIAL

CAP TANT 33UF 10% 25V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-7378-2-ND TAP336K025CRW 54J5174 TAP336K025CRW
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 33Uf, 25V, 1.2 Ohm, 0.1, Rad; Capacitance Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - 1814550 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
Aluminum Electrolytic - 101C434U016DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers