KYOCERA AVX Components Corporation Tantalum Capacitors TAP336K025CRS

Description
33µF Conformal Coated Tantalum Capacitors 25V Radial 1.2Ohm
Request a Quote Datasheet
Description
33µF Conformal Coated Tantalum Capacitors 25V Radial 1.2Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TAP336K025CRSTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAP336K025CRSTR-ND
Tantalum Capacitors 478-TAP336K025CRSTR-ND
33µF Conformal Coated Tantalum Capacitors 25V Radial 1.2Ohm

33µF Conformal Coated Tantalum Capacitors 25V Radial 1.2Ohm

Buy Now Datasheet
Tantalum Capacitors - TAP336K025CRS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP336K025CRS
Tantalum Capacitors TAP336K025CRS
CAP TANT 33UF 10% 25V RADIAL

CAP TANT 33UF 10% 25V RADIAL

Supplier's Site Datasheet
Capacitor,33Uf,25Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx - 54J5173 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,33Uf,25Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx
54J5173
Capacitor,33Uf,25Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx 54J5173
Capacitor,33uF,25VDC ,10-% Tol,10+% Tol RoHS Compliant: Yes

Capacitor,33uF,25VDC,10-% Tol,10+% Tol RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - TAP336K025CRS - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAP336K025CRS
Capacitors - Tantalum Capacitors TAP336K025CRS
CAP TANT 33UF 10% 25V RADIAL

CAP TANT 33UF 10% 25V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-TAP336K025CRSTR-ND TAP336K025CRS 54J5173 TAP336K025CRS
Product Name Tantalum Capacitors Tantalum Capacitors Capacitor,33Uf,25Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx Capacitors - Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Aluminum Electrolytic - 101C223U050AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Ceramic Capacitors - 1763-0504X103J250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details