33µF Conformal Coated Tantalum Capacitors 16V Radial 1.6Ohm
Cap Tant Solid 33uF 16V 10% (6 X 10mm) Radial 2.5mm 1.6 Ohm 125°C Bulk Product overview: TAP336K016SCS from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33uF, 16V, 1.6 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33uF, 16V, 1.6 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAP336K016SCS can be used for catalog matching and distributor lookup.
TANTALUM CAPACITOR, 33UF, 16V, 1.6 OHM, 0.1, RADIAL; Capacitance:33µF; Voltage(DC):16V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:1.6ohm; Failure Rate:-; Ripple Current:-; Product Diameter:6mm RoHS Compliant: Yes
TAP is a professional device manufactured with a flame-retardant coating and featuring ultra low leakage current and impedance, very small physical sizes and exceptional temperature stability. It is designed and conditioned to operate to +85°C without derating. The 15 case sizes with wide capacitance and working voltage ranges means the TAP can accommodate almost any requirement. Also available on tape and reel for auto insertion.
Features
CAP TANT 33UF 10% 16V RADIAL
CAP TANT 33UF 10% 16V RADIAL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Allied Electronics, Inc. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-1894-ND | 59-TAP336K016SCS | 54J5163 | 70195912 | TAP336K016SCS | TAP336K016SCS |
| Product Name | Tantalum Capacitors | 33uF 16V 1.6 Ohm Capacitor | Tantalum Capacitor, 33Uf, 16V, 1.6 Ohm, 0.1, Radial; Capacitance Kyocera Avx | Capacitor, Tantalum;33uF;TAP Series;Radial;Case F;+/-10%;16V;20VDC;1.6 Ohms ESR | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | General Purpose | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | |||
| Capacitance Range | 33 microF | 33 microF | 33 microF | 33 microF | 33 microF |