KYOCERA AVX Components Corporation Tantalum Capacitors TAP336K010SRW

Description
33µF Conformal Coated Tantalum Capacitors 10V Radial 2.1Ohm @ 100kHz
Request a Quote Datasheet
Description
33µF Conformal Coated Tantalum Capacitors 10V Radial 2.1Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TAP336K010SRWCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAP336K010SRWCT-ND
Tantalum Capacitors 478-TAP336K010SRWCT-ND
33µF Conformal Coated Tantalum Capacitors 10V Radial 2.1Ohm @ 100kHz

33µF Conformal Coated Tantalum Capacitors 10V Radial 2.1Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-TAP336K010SRWTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAP336K010SRWTR-ND
Tantalum Capacitors 478-TAP336K010SRWTR-ND
33µF Conformal Coated Tantalum Capacitors 10V Radial 2.1Ohm @ 100kHz

33µF Conformal Coated Tantalum Capacitors 10V Radial 2.1Ohm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TAP336K010SRW - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAP336K010SRW
Capacitors - Tantalum Capacitors TAP336K010SRW
CAP TANT 33UF 10% 10V RADIAL

CAP TANT 33UF 10% 10V RADIAL

Supplier's Site
Tantalum Capacitors - TAP336K010SRW - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP336K010SRW
Tantalum Capacitors TAP336K010SRW
CAP TANT 33UF 10% 10V RADIAL

CAP TANT 33UF 10% 10V RADIAL

Supplier's Site Datasheet
Capacitor Tant, 33Uf, 10V, 2.1 Ohm, 0.1, Rad; Capacitance Kyocera Avx - 54J5154 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 33Uf, 10V, 2.1 Ohm, 0.1, Rad; Capacitance Kyocera Avx
54J5154
Capacitor Tant, 33Uf, 10V, 2.1 Ohm, 0.1, Rad; Capacitance Kyocera Avx 54J5154
CAPACITOR TANT, 33UF, 10V, 2.1 OHM, 0.1, RAD; Capacitance:33µF; Capacitance Tolerance:± 10%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; ESR:2.1ohm; Lead Spacing:2.5mm RoHS Compliant: Yes

CAPACITOR TANT, 33UF, 10V, 2.1 OHM, 0.1, RAD; Capacitance:33µF; Capacitance Tolerance:± 10%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; ESR:2.1ohm; Lead Spacing:2.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-TAP336K010SRWCT-ND TAP336K010SRW TAP336K010SRW 54J5154
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 33Uf, 10V, 2.1 Ohm, 0.1, Rad; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C453U016BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0104P70DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers