Kyocera Corporation Tantalum Capacitors TAP336K006CRW

Description
33µF Conformal Coated Tantalum Capacitors 6.3V Radial 3Ohm
Request a Quote Datasheet
Description
33µF Conformal Coated Tantalum Capacitors 6.3V Radial 3Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAP336K006CRW-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAP336K006CRW-ND
Tantalum Capacitors TAP336K006CRW-ND
33µF Conformal Coated Tantalum Capacitors 6.3V Radial 3Ohm

33µF Conformal Coated Tantalum Capacitors 6.3V Radial 3Ohm

Buy Now Datasheet
Tantalum Capacitors - TAP336K006CRW - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP336K006CRW
Tantalum Capacitors TAP336K006CRW
CAP TANT 33UF 10% 6.3V RADIAL

CAP TANT 33UF 10% 6.3V RADIAL

Supplier's Site Datasheet
Capacitor Tant, 33Uf, 6.3V, 3 Ohm, 0.1, Rad; Capacitance Kyocera Avx - 54J5142 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 33Uf, 6.3V, 3 Ohm, 0.1, Rad; Capacitance Kyocera Avx
54J5142
Capacitor Tant, 33Uf, 6.3V, 3 Ohm, 0.1, Rad; Capacitance Kyocera Avx 54J5142
CAPACITOR TANT, 33UF, 6.3V, 3 OHM, 0.1, RAD; Capacitance:33µF; Capacitance Tolerance:± 10%; Voltage Rating:6.3V; Capacitor Terminals:Radial Leaded; Lead Spacing:5mm; Operating Temperature Range:-55°C to +125°C; ESR:3ohm RoHS Compliant: Yes

CAPACITOR TANT, 33UF, 6.3V, 3 OHM, 0.1, RAD; Capacitance:33µF; Capacitance Tolerance:± 10%; Voltage Rating:6.3V; Capacitor Terminals:Radial Leaded; Lead Spacing:5mm; Operating Temperature Range:-55°C to +125°C; ESR:3ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAP336K006CRW - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAP336K006CRW
Capacitors - Tantalum Capacitors TAP336K006CRW
CAP TANT 33UF 10% 6.3V RADIAL

CAP TANT 33UF 10% 6.3V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TAP336K006CRW-ND TAP336K006CRW 54J5142 TAP336K006CRW
Product Name Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 33Uf, 6.3V, 3 Ohm, 0.1, Rad; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - 1814775 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C134U020BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers