3.3µF Conformal Coated Tantalum Capacitors 25V Radial 5Ohm
CAP TANT 3.3UF 20% 25V RADIAL
CAP TANT 3.3UF 20% 25V RADIAL
CAPACITOR TANT, 3.3UF, 25V, 5 OHM, 0.2, RAD; Capacitance:3.3µF; Capacitance Tolerance:± 20%; Voltage Rating:25V; Capacitor Terminals:Radial Leaded; Lead Spacing:2.5mm; Operating Temperature Range:-55°C to +125°C; ESR:5ohm RoHS Compliant: Yes
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TAP335M025SRW-ND | TAP335M025SRW | TAP335M025SRW | 54J5120 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Capacitor Tant, 3.3Uf, 25V, 5 Ohm, 0.2, Rad; Capacitance Kyocera Avx |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Radial Leaded | |
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 3.3 microF | 3.3 microF | 3.3 microF | 3.3 microF |