3.3µF Conformal Coated Tantalum Capacitors 25V Radial 5Ohm
CAP TANT 3.3UF 20% 25V RADIAL
Capacitor,3.3uF,25VD
CAP TANT 3.3UF 20% 25V RADIAL
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TAP335M025SRS-ND | TAP335M025SRS | 54J5119 | TAP335M025SRS |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitor,3.3Uf,25Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 3.3 microF | 3.3 microF | 3.3 microF |