Kyocera Corporation Tantalum Capacitors TAP335M016SRW

Description
3.3µF Conformal Coated Tantalum Capacitors 16V Radial 6Ohm
Request a Quote Datasheet
Description
3.3µF Conformal Coated Tantalum Capacitors 16V Radial 6Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAP335M016SRW-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAP335M016SRW-ND
Tantalum Capacitors TAP335M016SRW-ND
3.3µF Conformal Coated Tantalum Capacitors 16V Radial 6Ohm

3.3µF Conformal Coated Tantalum Capacitors 16V Radial 6Ohm

Buy Now Datasheet
Capacitor Tant, 3.3Uf, 16V, 6 Ohm, 0.2, Rad; Capacitance Kyocera Avx - 54J5109 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 3.3Uf, 16V, 6 Ohm, 0.2, Rad; Capacitance Kyocera Avx
54J5109
Capacitor Tant, 3.3Uf, 16V, 6 Ohm, 0.2, Rad; Capacitance Kyocera Avx 54J5109
CAPACITOR TANT, 3.3UF, 16V, 6 OHM, 0.2, RAD; Capacitance:3.3µF; Capacitance Tolerance:± 20%; Voltage Rating:16V; Capacitor Terminals:Radial Leaded; Lead Spacing:2.5mm; Operating Temperature Range:-55°C to +125°C; ESR:6ohm RoHS Compliant: Yes

CAPACITOR TANT, 3.3UF, 16V, 6 OHM, 0.2, RAD; Capacitance:3.3µF; Capacitance Tolerance:± 20%; Voltage Rating:16V; Capacitor Terminals:Radial Leaded; Lead Spacing:2.5mm; Operating Temperature Range:-55°C to +125°C; ESR:6ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAP335M016SRW - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAP335M016SRW
Capacitors - Tantalum Capacitors TAP335M016SRW
CAP TANT 3.3UF 20% 16V RADIAL

CAP TANT 3.3UF 20% 16V RADIAL

Supplier's Site
Tantalum Capacitors - TAP335M016SRW - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP335M016SRW
Tantalum Capacitors TAP335M016SRW
CAP TANT 3.3UF 20% 16V RADIAL

CAP TANT 3.3UF 20% 16V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TAP335M016SRW-ND 54J5109 TAP335M016SRW TAP335M016SRW
Product Name Tantalum Capacitors Capacitor Tant, 3.3Uf, 16V, 6 Ohm, 0.2, Rad; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 3.3 microF 3.3 microF 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C224U7R5BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0103P90CCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Tantalum Capacitors - 1814577 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details