3.3µF Conformal Coated Tantalum Capacitors 50V Radial 3Ohm @ 100kHz
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 478-TAP335K050SRSTR-ND |
| Product Name | Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Applications | General Purpose |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrolytic Capacitors | Tantalum |