Kyocera Corporation Tantalum Capacitors TAP335K025SCS

Description
3.3µF Conformal Coated Tantalum Capacitors 25V Radial 5Ohm
Request a Quote Datasheet
Description
3.3µF Conformal Coated Tantalum Capacitors 25V Radial 5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-1889-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1889-ND
Tantalum Capacitors 478-1889-ND
3.3µF Conformal Coated Tantalum Capacitors 25V Radial 5Ohm

3.3µF Conformal Coated Tantalum Capacitors 25V Radial 5Ohm

Buy Now Datasheet
Singapore, Singapore
3.3uF 25V 5 Ohm Capacitor
59-TAP335K025SCS
3.3uF 25V 5 Ohm Capacitor 59-TAP335K025SCS
Cap Tant Solid 3.3uF 25V 10% (4.5 X 7.5mm) Radial 2.5mm 5 Ohm 125°C Bulk Product overview: TAP335K025SCS from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3uF, 25V, 5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3.3uF, 25V, 5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAP335K025SCS can be used for catalog matching and distributor lookup.

Cap Tant Solid 3.3uF 25V 10% (4.5 X 7.5mm) Radial 2.5mm 5 Ohm 125°C Bulk Product overview: TAP335K025SCS from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3uF, 25V, 5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3.3uF, 25V, 5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAP335K025SCS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TAP335K025SCS - 936100-TAP335K025SCS - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TAP335K025SCS
936100-TAP335K025SCS
Tantalum Capacitors - TAP335K025SCS 936100-TAP335K025SCS
Manufacturer: AVX Corporation Win Source Part Number: 936100-TAP335K025SCS Series: TAP Operating Temperature Range: -55°C ~ 125°C Features: 3.3 µF Conformal Coated Tantalum Capacitors 25 V Radial 5Ohm Package: Radial Package: Bulk Mounting: Through Hole Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: Not Applicable Estimated Pruduction Lead Time: 20 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0040 Other Part Number: 478-1889, 478-1889-NDR

Manufacturer: AVX Corporation
Win Source Part Number: 936100-TAP335K025SCS
Series: TAP
Operating Temperature Range: -55°C ~ 125°C
Features: 3.3 µF Conformal Coated Tantalum Capacitors 25 V Radial 5Ohm
Package: Radial
Package: Bulk
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 20 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0040
Other Part Number: 478-1889, 478-1889-NDR

Buy Now Datasheet
CAP TANT 3.3UF 10% 25V RADIAL - 66-TAP335K025SCS - Utmel Electronic Limited
Hong Kong, China
CAP TANT 3.3UF 10% 25V RADIAL
66-TAP335K025SCS
CAP TANT 3.3UF 10% 25V RADIAL 66-TAP335K025SCS
CAP TANT 3.3UF 10% 25V RADIAL

CAP TANT 3.3UF 10% 25V RADIAL

Supplier's Site
Capacitors - Tantalum Capacitors - TAP335K025SCS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAP335K025SCS
Capacitors - Tantalum Capacitors TAP335K025SCS
CAP TANT 3.3UF 10% 25V RADIAL

CAP TANT 3.3UF 10% 25V RADIAL

Supplier's Site
Tantalum Capacitor, 3.3Uf, 25V, 5 Ohm, 0.1, Radial; Capacitance Kyocera Avx - 97H3950 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 3.3Uf, 25V, 5 Ohm, 0.1, Radial; Capacitance Kyocera Avx
97H3950
Tantalum Capacitor, 3.3Uf, 25V, 5 Ohm, 0.1, Radial; Capacitance Kyocera Avx 97H3950
TANTALUM CAPACITOR, 3.3UF, 25V, 5 OHM, 0.1, RADIAL; Capacitance:3.3µF; Voltage(DC):25V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:5ohm; Failure Rate:-; Ripple Current:-; Product Diameter:4.5mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 3.3UF, 25V, 5 OHM, 0.1, RADIAL; Capacitance:3.3µF; Voltage(DC):25V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:5ohm; Failure Rate:-; Ripple Current:-; Product Diameter:4.5mm RoHS Compliant: Yes

Supplier's Site
Capacitor, Tantalum;3.3uF;TAP Series;Radial;Case B;+/-10%;25V;33VDC;5 Ohms ESR - 70195920 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Tantalum;3.3uF;TAP Series;Radial;Case B;+/-10%;25V;33VDC;5 Ohms ESR
70195920
Capacitor, Tantalum;3.3uF;TAP Series;Radial;Case B;+/-10%;25V;33VDC;5 Ohms ESR 70195920
TAP is a professional device manufactured with a flame-retardant coating and featuring ultra low leakage current and impedance, very small physical sizes and exceptional temperature stability. It is designed and conditioned to operate to +85°C without derating. The 15 case sizes with wide capacitance and working voltage ranges means the TAP can accommodate almost any requirement. Also available on tape and reel for auto insertion. Features Capacitance Range: 0.1 to 330 μF Voltage Range: 6.3 to 50 VDC Tolerance: 10%

TAP is a professional device manufactured with a flame-retardant coating and featuring ultra low leakage current and impedance, very small physical sizes and exceptional temperature stability. It is designed and conditioned to operate to +85°C without derating. The 15 case sizes with wide capacitance and working voltage ranges means the TAP can accommodate almost any requirement. Also available on tape and reel for auto insertion.
Features

  • Capacitance Range: 0.1 to 330 μF
  • Voltage Range: 6.3 to 50 VDC
  • Tolerance: 10%
Supplier's Site
Tantalum Capacitors - TAP335K025SCS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP335K025SCS
Tantalum Capacitors TAP335K025SCS
CAP TANT 3.3UF 10% 25V RADIAL

CAP TANT 3.3UF 10% 25V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Allied Electronics, Inc. Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-1889-ND 59-TAP335K025SCS 936100-TAP335K025SCS 66-TAP335K025SCS TAP335K025SCS 97H3950 70195920 TAP335K025SCS
Product Name Tantalum Capacitors 3.3uF 25V 5 Ohm Capacitor Tantalum Capacitors - TAP335K025SCS CAP TANT 3.3UF 10% 25V RADIAL Capacitors - Tantalum Capacitors Tantalum Capacitor, 3.3Uf, 25V, 5 Ohm, 0.1, Radial; Capacitance Kyocera Avx Capacitor, Tantalum;3.3uF;TAP Series;Radial;Case B;+/-10%;25V;33VDC;5 Ohms ESR Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 3.3 microF 3.3 microF 3.3 microF 3.3 microF 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N330J500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-695-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Tantalum Capacitors - TDL105K050S1C-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers