KYOCERA AVX Components Corporation Tantalum Capacitors TAP335K020SRW

Description
CAP TANT 3.3UF 10% 20V RADIAL
Request a Quote Datasheet
Description
CAP TANT 3.3UF 10% 20V RADIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TAP335K020SRWCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAP335K020SRWCT-ND
Tantalum Capacitors 478-TAP335K020SRWCT-ND
CAP TANT 3.3UF 10% 20V RADIAL

CAP TANT 3.3UF 10% 20V RADIAL

Buy Now Datasheet
Tantalum Capacitors - 478-TAP335K020SRWTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAP335K020SRWTR-ND
Tantalum Capacitors 478-TAP335K020SRWTR-ND
3.3µF Conformal Coated Tantalum Capacitors 20V Radial 5.5Ohm @ 100kHz

3.3µF Conformal Coated Tantalum Capacitors 20V Radial 5.5Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - TAP335K020SRW - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP335K020SRW
Tantalum Capacitors TAP335K020SRW
CAP TANT 3.3UF 10% 20V RADIAL

CAP TANT 3.3UF 10% 20V RADIAL

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAP335K020SRW - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAP335K020SRW
Capacitors - Tantalum Capacitors TAP335K020SRW
CAP TANT 3.3UF 10% 20V RADIAL

CAP TANT 3.3UF 10% 20V RADIAL

Supplier's Site
Capacitor Tant, 3.3Uf, 20V, 5.5 Ohm, 0.1, Rad; Capacitance Kyocera Avx - 54J5065 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 3.3Uf, 20V, 5.5 Ohm, 0.1, Rad; Capacitance Kyocera Avx
54J5065
Capacitor Tant, 3.3Uf, 20V, 5.5 Ohm, 0.1, Rad; Capacitance Kyocera Avx 54J5065
CAPACITOR TANT, 3.3UF, 20V, 5.5 OHM, 0.1, RAD; Capacitance:3.3µF; Capacitance Tolerance:± 10%; Voltage Rating:20V; Capacitor Terminals:Radial Leaded; Lead Spacing:2.5mm; Operating Temperature Range:-55°C to +125°C; ESR:5.5ohm RoHS Compliant: Yes

CAPACITOR TANT, 3.3UF, 20V, 5.5 OHM, 0.1, RAD; Capacitance:3.3µF; Capacitance Tolerance:± 10%; Voltage Rating:20V; Capacitor Terminals:Radial Leaded; Lead Spacing:2.5mm; Operating Temperature Range:-55°C to +125°C; ESR:5.5ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-TAP335K020SRWCT-ND TAP335K020SRW TAP335K020SRW 54J5065
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 3.3Uf, 20V, 5.5 Ohm, 0.1, Rad; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 3.3 microF 3.3 microF 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Aluminum Electrolytic - 101C135U7R5DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-0402J2504P30BHTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details