The TAP335K016CRW is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 3.3 OºF and a voltage rating of 16V. It is designed for high reliability with a maximum dissipation factor of 6% and a maximum equivalent series resistance (ESR) of 4.0 Ω at 100 kHz. The capacitor operates effectively within a temperature range of -55°C to +125°C, making it suitable for various applications requiring stable performance under extreme conditions. It is available with a capacitance tolerance of ±10%. The device is also lead-free compatible and comes with a flame retardant coating, ensuring safety and durability in electronic circuits.
3.3µF Conformal Coated Tantalum Capacitors 16V Radial 6Ohm
CAP TANT 3.3UF 10% 16V RADIAL
CAP TANT 3.3UF 10% 16V RADIAL
CAP TANT 3.3UF 10% 16V RADIAL
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 478-TAP335K016CRWTR-ND | TAP335K016CRW | TAP335K016CRW |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 3.3 microF | 3.3 microF | 3.3 microF |