Kyocera Corporation Tantalum Capacitors TAP335J035BRW

Description
3.3µF Conformal Coated Tantalum Capacitors 35V Radial 4Ohm
Request a Quote Datasheet
Description
3.3µF Conformal Coated Tantalum Capacitors 35V Radial 4Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAP335J035BRW-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAP335J035BRW-ND
Tantalum Capacitors TAP335J035BRW-ND
3.3µF Conformal Coated Tantalum Capacitors 35V Radial 4Ohm

3.3µF Conformal Coated Tantalum Capacitors 35V Radial 4Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TAP335J035BRW - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAP335J035BRW
Capacitors - Tantalum Capacitors TAP335J035BRW
CAP TANT 3.3UF 5% 35V RADIAL

CAP TANT 3.3UF 5% 35V RADIAL

Supplier's Site
Tantalum Capacitors - TAP335J035BRW - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP335J035BRW
Tantalum Capacitors TAP335J035BRW
CAP TANT 3.3UF 5% 35V RADIAL

CAP TANT 3.3UF 5% 35V RADIAL

Supplier's Site Datasheet
Capacitor Tant, 3.3Uf, 35V, 4 Ohm, 0.05, Rad; Capacitance Kyocera Avx - 54J5037 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 3.3Uf, 35V, 4 Ohm, 0.05, Rad; Capacitance Kyocera Avx
54J5037
Capacitor Tant, 3.3Uf, 35V, 4 Ohm, 0.05, Rad; Capacitance Kyocera Avx 54J5037
CAPACITOR TANT, 3.3UF, 35V, 4 OHM, 0.05, RAD; Capacitance:3.3µF; Capacitance Tolerance:± 5%; Voltage Rating:35V; Capacitor Terminals:Radial Leaded; Lead Spacing:5mm; Operating Temperature Range:-55°C to +125°C; ESR:4ohm RoHS Compliant: Yes

CAPACITOR TANT, 3.3UF, 35V, 4 OHM, 0.05, RAD; Capacitance:3.3µF; Capacitance Tolerance:± 5%; Voltage Rating:35V; Capacitor Terminals:Radial Leaded; Lead Spacing:5mm; Operating Temperature Range:-55°C to +125°C; ESR:4ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TAP335J035BRW-ND TAP335J035BRW TAP335J035BRW 54J5037
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 3.3Uf, 35V, 4 Ohm, 0.05, Rad; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 3.3 microF 3.3 microF 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 1763-0402N470J500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic - 101C554U010DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers