Kyocera Corporation Tantalum Capacitors TAP334M050CCS

Description
0.33µF Conformal Coated Tantalum Capacitors 50V Radial 15Ohm
Request a Quote Datasheet
Description
0.33µF Conformal Coated Tantalum Capacitors 50V Radial 15Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAP334M050CCS-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAP334M050CCS-ND
Tantalum Capacitors TAP334M050CCS-ND
0.33µF Conformal Coated Tantalum Capacitors 50V Radial 15Ohm

0.33µF Conformal Coated Tantalum Capacitors 50V Radial 15Ohm

Buy Now Datasheet
Tantalum Capacitors - TAP334M050CCS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP334M050CCS
Tantalum Capacitors TAP334M050CCS
CAP TANT 0.33UF 20% 50V RADIAL

CAP TANT 0.33UF 20% 50V RADIAL

Supplier's Site Datasheet
Capacitor,0.33Uf,50Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx - 54J5033 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,0.33Uf,50Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx
54J5033
Capacitor,0.33Uf,50Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx 54J5033
Capacitor,0.33uF,50V DC,20-% Tol,20+% Tol RoHS Compliant: Yes

Capacitor,0.33uF,50VDC,20-% Tol,20+% Tol RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number TAP334M050CCS-ND TAP334M050CCS 54J5033
Product Name Tantalum Capacitors Tantalum Capacitors Capacitor,0.33Uf,50Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - TAS155K075P1C - 936105-TAS155K075P1C - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Mounting Style Through Hole
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - 0603J0100102JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers