Kyocera Corporation Tantalum Capacitors TAP334M035DTW

Description
0.33µF Conformal Coated Tantalum Capacitors 35V Radial 15Ohm
Request a Quote Datasheet
Description
0.33µF Conformal Coated Tantalum Capacitors 35V Radial 15Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAP334M035DTW-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAP334M035DTW-ND
Tantalum Capacitors TAP334M035DTW-ND
0.33µF Conformal Coated Tantalum Capacitors 35V Radial 15Ohm

0.33µF Conformal Coated Tantalum Capacitors 35V Radial 15Ohm

Buy Now Datasheet
Tantalum Capacitors - TAP334M035DTW - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP334M035DTW
Tantalum Capacitors TAP334M035DTW
CAP TANT 0.33UF 20% 35V RADIAL

CAP TANT 0.33UF 20% 35V RADIAL

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAP334M035DTW - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAP334M035DTW
Capacitors - Tantalum Capacitors TAP334M035DTW
CAP TANT 0.33UF 20% 35V RADIAL

CAP TANT 0.33UF 20% 35V RADIAL

Supplier's Site
Capacitor Tant, 0.33Uf, 35V, 15 Ohm, 0.2, Rad; Capacitance Kyocera Avx - 54J5026 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 0.33Uf, 35V, 15 Ohm, 0.2, Rad; Capacitance Kyocera Avx
54J5026
Capacitor Tant, 0.33Uf, 35V, 15 Ohm, 0.2, Rad; Capacitance Kyocera Avx 54J5026
CAPACITOR TANT, 0.33UF, 35V, 15 OHM, 0.2, RAD; Capacitance:0.33µF; Capacitance Tolerance:± 20%; Voltage Rating:35V; Capacitor Terminals:Radial Leaded; Lead Spacing:2.5mm; Operating Temperature Range:-55°C to +125°C; ESR:15ohm RoHS Compliant: Yes

CAPACITOR TANT, 0.33UF, 35V, 15 OHM, 0.2, RAD; Capacitance:0.33µF; Capacitance Tolerance:± 20%; Voltage Rating:35V; Capacitor Terminals:Radial Leaded; Lead Spacing:2.5mm; Operating Temperature Range:-55°C to +125°C; ESR:15ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TAP334M035DTW-ND TAP334M035DTW TAP334M035DTW 54J5026
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 0.33Uf, 35V, 15 Ohm, 0.2, Rad; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 0.3300 microF 0.3300 microF 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Tantalum Capacitors - TAC475K050P06-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
2 suppliers